Mini-Circuits 1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω ADT16-1T+

Description
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω
Request a Quote
Description
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADT16-1T+ is a surface-mount RF transformer designed for impedance matching and balun applications, operating from 1.5 to 160 MHz with a 50 Ω system impedance and a 16:1 impedance ratio. It features a CD542 case style measuring 7.87 × 6.91 × 2.84 mm, with an operating temperature range of -20°C to +85°C and a maximum RF power handling of 0.25 W. The transformer exhibits a typical insertion loss of 0.9 dB at mid-band, return loss of 16 dB, amplitude unbalance of 0.1 dB, and phase unbalance of 1 degree. It is aqueous washable and includes a pin configuration with a primary dot on pin 3, secondary dot on pin 4, and center tap on pin 5. The unit supports DC current up to 30 mA and is rated for storage temperatures between -55°C and +100°C.

Datasheet Summary
Powered by GS/AI

The ADT16-1T+ is a surface-mount RF transformer designed for impedance matching and balun applications, operating from 1.5 to 160 MHz with a 50 Ω system impedance and a 16:1 impedance ratio. It features a CD542 case style measuring 7.87 × 6.91 × 2.84 mm, with an operating temperature range of -20°C to +85°C and a maximum RF power handling of 0.25 W. The transformer exhibits a typical insertion loss of 0.9 dB at mid-band, return loss of 16 dB, amplitude unbalance of 0.1 dB, and phase unbalance of 1 degree. It is aqueous washable and includes a pin configuration with a primary dot on pin 3, secondary dot on pin 4, and center tap on pin 5. The unit supports DC current up to 30 mA and is rated for storage temperatures between -55°C and +100°C.

Suppliers

Company
Product
Description
Supplier Links
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω - ADT16-1T+ - Mini-Circuits
Brooklyn, NY, United States
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω
ADT16-1T+
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω ADT16-1T+
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω

1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADT16-1T+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 160MHz 1:16 6-SMD, Flat Leads

RF Balun 1.5MHz ~ 160MHz 1:16 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT16-1T+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 160MHz 1:16 6-SMD, Flat Leads

RF Balun 1.5MHz ~ 160MHz 1:16 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT16-1T+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 160MHz 1:16 6-SMD, Flat Leads

RF Balun 1.5MHz ~ 160MHz 1:16 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADT16-1T+ 3157-ADT16-1T+TR-ND
Product Name 1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω - TCW2-6000+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - TMO-2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω - SCTX1-83-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω - NCS3-72+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers