Mini-Circuits 1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω TC1.5-1+

Description
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
Request a Quote
Description
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1.5-1+ is a surface-mount RF autotransformer for impedance matching, operating from 0.5 to 2200 MHz with a 1:1.5 impedance ratio and 50 Ω system impedance. It features a plastic case with tin-plated nickel barrier leads, compliant with the AT224-1A package, measuring 3.81 × 3.81 × 4.06 mm. Insertion loss is typically 0.3 dB at mid-band, and input return loss exceeds 15 dB across most of the band. The device operates from -20°C to +85°C, stores from -55°C to +100°C, and handles up to 0.25 W RF power and 30 mA DC current. The design supports aqueous washing and includes a Top Hat™ feature for improved pick-and-place and visual identification.

Datasheet Summary
Powered by GS/AI

The TC1.5-1+ is a surface-mount RF autotransformer for impedance matching, operating from 0.5 to 2200 MHz with a 1:1.5 impedance ratio and 50 Ω system impedance. It features a plastic case with tin-plated nickel barrier leads, compliant with the AT224-1A package, measuring 3.81 × 3.81 × 4.06 mm. Insertion loss is typically 0.3 dB at mid-band, and input return loss exceeds 15 dB across most of the band. The device operates from -20°C to +85°C, stores from -55°C to +100°C, and handles up to 0.25 W RF power and 30 mA DC current. The design supports aqueous washing and includes a Top Hat™ feature for improved pick-and-place and visual identification.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω
TC1.5-1+
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω TC1.5-1+
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω

1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1.5-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1.5-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1.5-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

RF Balun 500kHz ~ 2.2GHz 1:1.5 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.5-1+ 3157-TC1.5-1+DKR-ND
Product Name 1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 223 - 520 MHz, 50Ω - NCS1-521+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω - TTC1-33W-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TRC1-1K122-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω - TX16-R3T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details