Mini-Circuits 1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω SERT4-62HP-50W+

Description
Mini-Circuits’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power up to 50W and provides very low insertion loss (0.4 dB) as well as excellent return loss at the 50Ω port. The unit comes housed in a miniature, shielded package measuring just 0.93 x 1.22 x 0.47”, making it ideal for applications where high power and small size are priorities.
Request a Quote
Description
Mini-Circuits’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power up to 50W and provides very low insertion loss (0.4 dB) as well as excellent return loss at the 50Ω port. The unit comes housed in a miniature, shielded package measuring just 0.93 x 1.22 x 0.47”, making it ideal for applications where high power and small size are priorities.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' SERT4-2HP-50W+ is a surface-mount RF transformer with a 1:4 impedance ratio, designed for 20 to 600 MHz applications. It handles up to 50 W of RF power with a typical insertion loss of 0.4 dB and provides a return loss of at least 17.5 dB at the 50 Ω port. The unit is housed in a shielded BL301-7 package measuring 0.93 x 1.22 x 0.47 inches. Operating temperature ranges from -40°C to 65°C case, with storage from -55°C to 100°C. The part is RoHS compliant and requires adequate PCB thermal management to maintain ground lead temperatures at or below 65°C.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' SERT4-2HP-50W+ is a surface-mount RF transformer with a 1:4 impedance ratio, designed for 20 to 600 MHz applications. It handles up to 50 W of RF power with a typical insertion loss of 0.4 dB and provides a return loss of at least 17.5 dB at the 50 Ω port. The unit is housed in a shielded BL301-7 package measuring 0.93 x 1.22 x 0.47 inches. Operating temperature ranges from -40°C to 65°C case, with storage from -55°C to 100°C. The part is RoHS compliant and requires adequate PCB thermal management to maintain ground lead temperatures at or below 65°C.

Suppliers

Company
Product
Description
Supplier Links
1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω - SERT4-62HP-50W+ - Mini-Circuits
Brooklyn, NY, United States
1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω
SERT4-62HP-50W+
1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω SERT4-62HP-50W+
Mini-Circuits’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power up to 50W and provides very low insertion loss (0.4 dB) as well as excellent return loss at the 50Ω port. The unit comes housed in a miniature, shielded package measuring just 0.93 x 1.22 x 0.47”, making it ideal for applications where high power and small size are priorities.

Mini-Circuits’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power up to 50W and provides very low insertion loss (0.4 dB) as well as excellent return loss at the 50Ω port. The unit comes housed in a miniature, shielded package measuring just 0.93 x 1.22 x 0.47”, making it ideal for applications where high power and small size are priorities.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number SERT4-62HP-50W+
Product Name 1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 1500 MHz, 75Ω - ADTL1-15-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω - JTX-4-10T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCML1-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω - TCN2-26+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers