Mini-Circuits 1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω TC4-6T+

Description
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TC4-6T+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω
TC4-6T+
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω TC4-6T+
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω

1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-6T+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 600MHz 1:4 5-SMD Module

RF Balun 1.5MHz ~ 600MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-6T+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 600MHz 1:4 5-SMD Module

RF Balun 1.5MHz ~ 600MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-6T+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.5MHz ~ 600MHz 1:4 5-SMD Module

RF Balun 1.5MHz ~ 600MHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-6T+ 3157-TC4-6T+DKR-ND
Product Name 1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω - NCS4-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 1700 - 2700 MHz, 50Ω - TCW1-272+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω - Z7550-FMSF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω - TC1-1-43+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers