Mini-Circuits Balun BBFCG2-532+

Description
RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-BBFCG2-532+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead

RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead

Buy Now Datasheet
Balun - 3157-BBFCG2-532+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead

RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead

Buy Now Datasheet
Balun - 3157-BBFCG2-532+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead

RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-BBFCG2-532+TR-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-200L CST2010-200LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 9-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers