Mini-Circuits 1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω TC8-1+

Description
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
Request a Quote
Description
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC8-1+ is a surface mount RF transformer with a 1:8 impedance ratio, designed for 50Ω applications in the 2 to 500 MHz frequency range. It features a plastic base with leads and is formatted for surface mount mounting in the AT224-1-A case, measuring 3.81 x 3.81 x 4.06 mm. The transformer has a maximum RF power handling of 0.25 W and a DC current limit of 30 mA, with an operating temperature range from -20°C to 85°C. Insertion loss is 2.0 dB maximum from 5 to 400 MHz, and input return loss exceeds 8.67 dB across the full band. It is aqueous washable and suitable for push-pull amplifier and impedance matching applications.

Datasheet Summary
Powered by GS/AI

The TC8-1+ is a surface mount RF transformer with a 1:8 impedance ratio, designed for 50Ω applications in the 2 to 500 MHz frequency range. It features a plastic base with leads and is formatted for surface mount mounting in the AT224-1-A case, measuring 3.81 x 3.81 x 4.06 mm. The transformer has a maximum RF power handling of 0.25 W and a DC current limit of 30 mA, with an operating temperature range from -20°C to 85°C. Insertion loss is 2.0 dB maximum from 5 to 400 MHz, and input return loss exceeds 8.67 dB across the full band. It is aqueous washable and suitable for push-pull amplifier and impedance matching applications.

Suppliers

Company
Product
Description
Supplier Links
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TC8-1+ - Mini-Circuits
Brooklyn, NY, United States
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
TC8-1+
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω TC8-1+
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω

1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC8-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 500MHz 1:8 5-SMD Module

RF Balun 2MHz ~ 500MHz 1:8 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC8-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 500MHz 1:8 5-SMD Module

RF Balun 2MHz ~ 500MHz 1:8 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC8-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 500MHz 1:8 5-SMD Module

RF Balun 2MHz ~ 500MHz 1:8 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC8-1+ 3157-TC8-1+DKR-ND
Product Name 1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 LTCC Transformer, 5000 - 5800 MHz, 50Ω - TCW4-582+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω - TCML1-19X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Balun - 3157-TRS1-182-75-3+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details