Mini-Circuits 1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω BLGE2-252R+

Description
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BLGE2-252R+ is a 1:2 impedance ratio ceramic balun transformer designed for 50Ω applications in the 2400 to 2500 MHz range. It features a miniature 0805 package measuring 2.0×1.2×0.84 mm, constructed with LTCC technology. The device exhibits a maximum insertion loss of 1.1 dB, amplitude unbalance of 1.6 dB, and phase unbalance of ±10 degrees across its operational band. It supports up to 2 W input RF power and operates reliably from -40°C to 85°C. The component is RoHS compliant and aqueous washable, with pads 2, 3, and 4 internally DC-connected. Pad 5 is intended for external grounding, while pad 6 must remain open.

Datasheet Summary
Powered by GS/AI

BLGE2-252R+ is a 1:2 impedance ratio ceramic balun transformer designed for 50Ω applications in the 2400 to 2500 MHz range. It features a miniature 0805 package measuring 2.0×1.2×0.84 mm, constructed with LTCC technology. The device exhibits a maximum insertion loss of 1.1 dB, amplitude unbalance of 1.6 dB, and phase unbalance of ±10 degrees across its operational band. It supports up to 2 W input RF power and operates reliably from -40°C to 85°C. The component is RoHS compliant and aqueous washable, with pads 2, 3, and 4 internally DC-connected. Pad 5 is intended for external grounding, while pad 6 must remain open.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE2-252R+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
BLGE2-252R+
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω BLGE2-252R+
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω

1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number BLGE2-252R+
Product Name 1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω - TC9-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 5000 - 5800 MHz, 50Ω - TCW4-582+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 5500 - 7200 MHz, 50Ω - TCW2-7200+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω - SBTX2-113-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers