Mini-Circuits’ TTC1-33W-75+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 3000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent common mode rejection performance. Featuring core and wire construction on 5 terminal carrier, the unit measures 0.10 x 0.06 x 0.07”, accommodating dense circuit board layouts.
RF Balun 30MHz ~ 3GHz 75 / 75Ohm 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TTC1-33W-75+ | 3157-TTC1-33W-75+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |