The NCS1.5-232+ is a ceramic balun RF transformer designed for impedance transformation between 50Ω unbalanced and balanced ports over 400 to 2300 MHz. It features a 1:1.5 impedance ratio, insertion loss of up to 1.6 dB, amplitude unbalance of 0.9 dB typ., and phase unbalance of 12 deg. max. across the band. The device is constructed using LTCC technology in a miniature 0805 (2.0x1.23mm) case with top-side grounding and six-pad configuration. Operating and storage temperatures range from -55°C to 100°C, with a maximum RF power rating of 2W at 25°C, derating linearly to 1W at 100°C. It is RoHS compliant and aqueous washable.
1:1.5 LTCC Transformer, 400 - 2300 MHz, 50Ω
RF Balun 400MHz ~ 2.3GHz 1:1.5 0805 (2012 Metric), 6 PC Pad
RF Balun 400MHz ~ 2.3GHz 1:1.5 0805 (2012 Metric), 6 PC Pad
RF Balun 400MHz ~ 2.3GHz 1:1.5 0805 (2012 Metric), 6 PC Pad
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | NCS1.5-232+ | 3157-NCS1.5-232+CT-ND |
| Product Name | 1:1.5 LTCC Transformer, 400 - 2300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |