Mini-Circuits 1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω TCO2-532+

Description
Mini-Circuits’ TCO2-532+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, cover- ing a variety of wireless communications applications from 4600 to 5900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package suitable for harsh operating environments.
Request a Quote
Description
Mini-Circuits’ TCO2-532+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, cover- ing a variety of wireless communications applications from 4600 to 5900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package suitable for harsh operating environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCO2-532+ is a ceramic RF balun transformer with a 1:2 impedance ratio, operating from 4600 to 5900 MHz, designed for wireless communication applications. It is housed in a 0402 package measuring 1.0 mm × 0.5 mm × 0.37 mm and uses LTCC construction for compactness and reliability. The device handles up to 2 W RF power at 25°C, with insertion loss of up to 1.2 dB, amplitude unbalance of up to 2.0 dB, and phase unbalance of up to 10 degrees over its frequency range. It operates from -55°C to 125°C, is RoHS compliant, and is aqueous washable.

Datasheet Summary
Powered by GS/AI

The TCO2-532+ is a ceramic RF balun transformer with a 1:2 impedance ratio, operating from 4600 to 5900 MHz, designed for wireless communication applications. It is housed in a 0402 package measuring 1.0 mm × 0.5 mm × 0.37 mm and uses LTCC construction for compactness and reliability. The device handles up to 2 W RF power at 25°C, with insertion loss of up to 1.2 dB, amplitude unbalance of up to 2.0 dB, and phase unbalance of up to 10 degrees over its frequency range. It operates from -55°C to 125°C, is RoHS compliant, and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω - TCO2-532+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω
TCO2-532+
1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω TCO2-532+
Mini-Circuits’ TCO2-532+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, cover- ing a variety of wireless communications applications from 4600 to 5900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package suitable for harsh operating environments.

Mini-Circuits’ TCO2-532+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, cover- ing a variety of wireless communications applications from 4600 to 5900 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2W. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package suitable for harsh operating environments.

Supplier's Site Datasheet
Balun - 3157-TCO2-532+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.6GHz ~ 5.9GHz 1:2 4-SMD, No Lead

RF Balun 4.6GHz ~ 5.9GHz 1:2 4-SMD, No Lead

Buy Now Datasheet
Balun - 3157-TCO2-532+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.6GHz ~ 5.9GHz 1:2 4-SMD, No Lead

RF Balun 4.6GHz ~ 5.9GHz 1:2 4-SMD, No Lead

Buy Now Datasheet
Balun - 3157-TCO2-532+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 4.6GHz ~ 5.9GHz 1:2 4-SMD, No Lead

RF Balun 4.6GHz ~ 5.9GHz 1:2 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCO2-532+ 3157-TCO2-532+DKR-ND
Product Name 1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BLFCV-1570+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1 LTCC Transformer, 680 - 1050 MHz, 50Ω - TCN1-10+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 30 - 520 MHz, 50Ω - SYTX2-52HP-20W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω - NCS2-622+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers