Mini-Circuits 1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω TC1.33-282+

Description
The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core and all welded wire construction for repeatability and reliability in balanced-to-unbalanc ed 100/75Ω implementations.
Request a Quote
Description
The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core and all welded wire construction for repeatability and reliability in balanced-to-unbalanc ed 100/75Ω implementations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1.33-282+ is a mini wideband tri-filar RF transformer designed for balanced-to-unbalanced impedance conversion between 100Ω and 75Ω across a frequency range of 5 to 2800 MHz. It has a 5-pad surface mount package with physical dimensions of 3.81 mm × 3.81 mm × 4.06 mm and is aqueous washable and RoHS compliant. The transformer exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.3 dB, and phase unbalance of 6° within specified bands. It supports an operating temperature range of -40°C to +85°C, a maximum RF power of 0.25 W, and a DC current limit of 30 mA. Return loss exceeds 20 dB typically across the band.

Datasheet Summary
Powered by GS/AI

The TC1.33-282+ is a mini wideband tri-filar RF transformer designed for balanced-to-unbalanced impedance conversion between 100Ω and 75Ω across a frequency range of 5 to 2800 MHz. It has a 5-pad surface mount package with physical dimensions of 3.81 mm × 3.81 mm × 4.06 mm and is aqueous washable and RoHS compliant. The transformer exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.3 dB, and phase unbalance of 6° within specified bands. It supports an operating temperature range of -40°C to +85°C, a maximum RF power of 0.25 W, and a DC current limit of 30 mA. Return loss exceeds 20 dB typically across the band.

Suppliers

Company
Product
Description
Supplier Links
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω - TC1.33-282+ - Mini-Circuits
Brooklyn, NY, United States
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω
TC1.33-282+
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω TC1.33-282+
The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core and all welded wire construction for repeatability and reliability in balanced-to-unbalanc ed 100/75Ω implementations.

The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core and all welded wire construction for repeatability and reliability in balanced-to-unbalanced 100/75Ω implementations.

Supplier's Site Datasheet
Balun - 3157-TC1.33-282+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 2.8GHz 1:1.3 4-SMD, Flat Leads

RF Balun 5MHz ~ 2.8GHz 1:1.3 4-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TC1.33-282+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 2.8GHz 1:1.3 4-SMD, Flat Leads

RF Balun 5MHz ~ 2.8GHz 1:1.3 4-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TC1.33-282+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 2.8GHz 1:1.3 4-SMD, Flat Leads

RF Balun 5MHz ~ 2.8GHz 1:1.3 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.33-282+ 3157-TC1.33-282+TR-ND
Product Name 1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 2150 - 3600 MHz, 50Ω - TCW1-362+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω - NCS4-102+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-16-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details