Mini-Circuits 1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω NCS4-102+

Description
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω
Request a Quote
Description
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS4-102+ is a ceramic balun RF transformer with a 1:4 impedance ratio, designed for 50Ω systems operating between 700 and 1000 MHz. It features LTCC construction, a miniature GE0805C-1 package measuring 0.079×0.049×0.033 inches, and supports an operating temperature range of -40°C to 85°C with a maximum RF power of 2W. Typical insertion loss is 0.70 dB at 850 MHz, maximum amplitude unbalance is 0.5 dB, and phase unbalance is 5 degrees across the band. Pads 2, 4, 5, and 6 are DC-connected internally, with no connection at pin 3.

Datasheet Summary
Powered by GS/AI

The NCS4-102+ is a ceramic balun RF transformer with a 1:4 impedance ratio, designed for 50Ω systems operating between 700 and 1000 MHz. It features LTCC construction, a miniature GE0805C-1 package measuring 0.079×0.049×0.033 inches, and supports an operating temperature range of -40°C to 85°C with a maximum RF power of 2W. Typical insertion loss is 0.70 dB at 850 MHz, maximum amplitude unbalance is 0.5 dB, and phase unbalance is 5 degrees across the band. Pads 2, 4, 5, and 6 are DC-connected internally, with no connection at pin 3.

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω - NCS4-102+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω
NCS4-102+
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω NCS4-102+
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω

1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS4-102+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 700MHz ~ 1GHz 1:4 6-SMD, No Lead

RF Balun 700MHz ~ 1GHz 1:4 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS4-102+ 3157-NCS4-102+TR-ND
Product Name 1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω - TC4-14G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-TRS1-182-75-3+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω - TC1-42+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers