Mini-Circuits 1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω TC1.33-1T-75+

Description
Excellent return loss, 23dB typical Highly accurate 75Ω to 100Ω balanced Cost-effective design
Request a Quote
Description
Excellent return loss, 23dB typical Highly accurate 75Ω to 100Ω balanced Cost-effective design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1.33-1T-75+ is a surface-mount RF transformer designed for balanced-to-unbalanced transformation, impedance matching, and CATV applications, operating from 3 to 500 MHz with a 75Ω impedance ratio of 1.33. It features DC isolation, insertion loss of 0.5 dB typical at mid-band, amplitude unbalance of 0.5 dB typical, and phase unbalance of 3 degrees typical within the 1 dB bandwidth. The component is housed in a plastic case with leads, measuring 3.81 × 3.81 × 4.06 mm, and supports an operating temperature range of -40°C to +85°C with a maximum RF power of 0.25 W and DC current of 30 mA.

Datasheet Summary
Powered by GS/AI

The TC1.33-1T-75+ is a surface-mount RF transformer designed for balanced-to-unbalanced transformation, impedance matching, and CATV applications, operating from 3 to 500 MHz with a 75Ω impedance ratio of 1.33. It features DC isolation, insertion loss of 0.5 dB typical at mid-band, amplitude unbalance of 0.5 dB typical, and phase unbalance of 3 degrees typical within the 1 dB bandwidth. The component is housed in a plastic case with leads, measuring 3.81 × 3.81 × 4.06 mm, and supports an operating temperature range of -40°C to +85°C with a maximum RF power of 0.25 W and DC current of 30 mA.

Suppliers

Company
Product
Description
Supplier Links
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω - TC1.33-1T-75+ - Mini-Circuits
Brooklyn, NY, United States
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω
TC1.33-1T-75+
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω TC1.33-1T-75+
Excellent return loss, 23dB typical Highly accurate 75Ω to 100Ω balanced Cost-effective design
  • Excellent return loss, 23dB typical
  • Highly accurate 75Ω to 100Ω balanced
  • Cost-effective design
Supplier's Site Datasheet
Balun - 3157-TC1.33-1T-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 500MHz 1:1.33 5-SMD Module

RF Balun 3MHz ~ 500MHz 1:1.33 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.33-1T-75+ 3157-TC1.33-1T-75+TR-ND
Product Name 1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω - ADTT1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω - TCW2-6000+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chassis
View Details
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω - T36-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers