Mini-Circuits 1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω TC1.33-182X-75+

Description
The TC1.33-182X-75+ is a balanced-to-unbalanc ed 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder systems.
Request a Quote
Description
The TC1.33-182X-75+ is a balanced-to-unbalanc ed 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1.33-182X-75+ is a balanced-to-unbalanced RF transformer designed for 75Ω impedance matching from 5 to 1800 MHz. It features a top hat design with an AT1521 package measuring 3.81 × 3.81 × 4.06 mm, and weighs 0.15 grams. The transformer supports a maximum RF power of 0.25 W and operates over a temperature range of -40°C to 85°C. It provides typical insertion loss of 0.4 dB from 5 to 1200 MHz, amplitude unbalance of 0.4 dB, and phase unbalance of 5°. With a typical return loss of 20 dB and aqueous washability, it is suitable for applications such as CATV, cellular, and DOCSIS 3.1 systems. The case is rated for both RoHS and tin/lead soldering.

Datasheet Summary
Powered by GS/AI

The TC1.33-182X-75+ is a balanced-to-unbalanced RF transformer designed for 75Ω impedance matching from 5 to 1800 MHz. It features a top hat design with an AT1521 package measuring 3.81 × 3.81 × 4.06 mm, and weighs 0.15 grams. The transformer supports a maximum RF power of 0.25 W and operates over a temperature range of -40°C to 85°C. It provides typical insertion loss of 0.4 dB from 5 to 1200 MHz, amplitude unbalance of 0.4 dB, and phase unbalance of 5°. With a typical return loss of 20 dB and aqueous washability, it is suitable for applications such as CATV, cellular, and DOCSIS 3.1 systems. The case is rated for both RoHS and tin/lead soldering.

Suppliers

Company
Product
Description
Supplier Links
1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - TC1.33-182X-75+ - Mini-Circuits
Brooklyn, NY, United States
1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω
TC1.33-182X-75+
1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω TC1.33-182X-75+
The TC1.33-182X-75+ is a balanced-to-unbalanc ed 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder systems.

The TC1.33-182X-75+ is a balanced-to-unbalanced 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder systems.

Supplier's Site Datasheet
Balun - 3157-TC1.33-182X-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.8GHz 1:1.33 5-SMD Module

RF Balun 5MHz ~ 1.8GHz 1:1.33 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.33-182X-75+ 3157-TC1.33-182X-75+TR-ND
Product Name 1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω - ADT8-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 0.25 - 105 MHz, 50Ω - ADT16-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω - JTX-2-10T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - TMO-1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details