Mini-Circuits 1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω TC1-1TX+

Description
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1-1TX+ is a surface mount RF transformer designed for 50Ω impedance applications from 0.4 to 500 MHz, with a plastic base and leads in CASE STYLE AT1521. It measures 3.81 x 3.81 x 0.33 mm, weighs 0.15 grams, and specifies an insertion loss of up to 1.84 dB at 500 MHz, amplitude unbalance of 1.26 dB, and phase unbalance of 7.5 degrees at the upper frequency limit. Operating temperature ranges from -40°C to 85°C, with a maximum RF power of 0.25 W and DC current of 30 mA.

Datasheet Summary
Powered by GS/AI

The TC1-1TX+ is a surface mount RF transformer designed for 50Ω impedance applications from 0.4 to 500 MHz, with a plastic base and leads in CASE STYLE AT1521. It measures 3.81 x 3.81 x 0.33 mm, weighs 0.15 grams, and specifies an insertion loss of up to 1.84 dB at 500 MHz, amplitude unbalance of 1.26 dB, and phase unbalance of 7.5 degrees at the upper frequency limit. Operating temperature ranges from -40°C to 85°C, with a maximum RF power of 0.25 W and DC current of 30 mA.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1TX+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω
TC1-1TX+
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω TC1-1TX+
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1-1TX+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead

RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 3157-TC1-1TX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead

RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Balun - 3157-TC1-1TX+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead

RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1-1TX+ 3157-TC1-1TX+CT-ND
Product Name 1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 680 - 1050 MHz, 50Ω - TCN1-10+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - T13-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω - NCS1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers