Mini-Circuits 1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω TC1-1G2+

Description
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:1 impedance ratio, designed for balanced-to-unbalanced transformation in applications such as push-pull amplifiers, operating from 1.5 to 500 MHz with a 50 Ω system impedance. It has a CASE STYLE AT224-3 with dimensions of 3.81 × 3.81 × 3.81 mm and a weight of 0.10 grams. The device supports an operating temperature range of -40°C to 85°C, a maximum RF power of 0.25 W, and a DC current limit of 30 mA. Insertion loss is typically 0.6 dB at mid-band, with a phase unbalance of 2 degrees and amplitude unbalance of 0.1 dB within the 1 dB bandwidth. The transformer is aqueous washable and compatible with RoHS solder systems.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer with a 1:1 impedance ratio, designed for balanced-to-unbalanced transformation in applications such as push-pull amplifiers, operating from 1.5 to 500 MHz with a 50 Ω system impedance. It has a CASE STYLE AT224-3 with dimensions of 3.81 × 3.81 × 3.81 mm and a weight of 0.10 grams. The device supports an operating temperature range of -40°C to 85°C, a maximum RF power of 0.25 W, and a DC current limit of 30 mA. Insertion loss is typically 0.6 dB at mid-band, with a phase unbalance of 2 degrees and amplitude unbalance of 0.1 dB within the 1 dB bandwidth. The transformer is aqueous washable and compatible with RoHS solder systems.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TC1-1G2+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
TC1-1G2+
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω TC1-1G2+
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC1-1G2+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 1.5MHZ ~ 500MHZ 1:1

BALUN 1.5MHZ ~ 500MHZ 1:1

Buy Now Datasheet
Balun - 3157-TC1-1G2+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 1.5MHZ ~ 500MHZ 1:1

BALUN 1.5MHZ ~ 500MHZ 1:1

Buy Now Datasheet
Balun - 3157-TC1-1G2+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 1.5MHZ ~ 500MHZ 1:1

BALUN 1.5MHZ ~ 500MHZ 1:1

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1-1G2+ 3157-TC1-1G2+TR-ND
Product Name 1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω - ADTT4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 LTCC Transformer, 5000 - 5800 MHz, 50Ω - TCW4-582+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω - JTX-2-10TA+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers