Mini-Circuits 1:2 LTCC Transformer, 2150 - 3600 MHz, 50Ω TCW2-362+

Description
Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.
Request a Quote
Description
Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' TCW2-362+ is a 1:2 impedance ratio ceramic RF balun transformer designed for wireless communications from 2150 to 3600 MHz. It is housed in a 0603 package measuring 0.06 x 0.03 x 0.02 inches and features DC isolation from input to output for biasing external circuits. The device operates over a temperature range of -55°C to 125°C and handles a maximum RF power input of 0.5 W. LTCC construction provides ruggedness and low cost for high-volume applications.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' TCW2-362+ is a 1:2 impedance ratio ceramic RF balun transformer designed for wireless communications from 2150 to 3600 MHz. It is housed in a 0603 package measuring 0.06 x 0.03 x 0.02 inches and features DC isolation from input to output for biasing external circuits. The device operates over a temperature range of -55°C to 125°C and handles a maximum RF power input of 0.5 W. LTCC construction provides ruggedness and low cost for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 2150 - 3600 MHz, 50Ω - TCW2-362+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 2150 - 3600 MHz, 50Ω
TCW2-362+
1:2 LTCC Transformer, 2150 - 3600 MHz, 50Ω TCW2-362+
Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.

Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06 x 0.03 x 0.02”) suitable for harsh operating environments.

Supplier's Site Datasheet
Balun - 3157-TCW2-362+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.15GHZ ~ 3.6GHZ 1:2

BALUN 2.15GHZ ~ 3.6GHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-362+ 3157-TCW2-362+TR-ND
Product Name 1:2 LTCC Transformer, 2150 - 3600 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:9 CORE & WIRE Transformer, 1 - 200 MHz, 50Ω - TX9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC SMT Transformer, 7 - 13 GHz, 50Ω - TCW2-133+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω - TXA4-512HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω - NCS2-622+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers