The BFCQ-2552+ is a ceramic LTCC bandpass filter designed for the 5G n258 band, operating from 25.2 to 26.6 GHz with a typical insertion loss of 2.5 dB and up to 40 dB stopband rejection. It features a surface-mount NL1008C-6 package measuring 2.5 mm by 2.0 mm, handles up to 1 W RF input power, and operates across a temperature range of -55 to +125°C. The filter has a 50 Ω impedance and provides minimum return loss of 13 dB within the passband.
The BFCQ-2552+ LTCC Bandpass Filter covers the 5G n258 band. This corresponds to a passband of 25.2 to 26.6 GHz, with as low as 2.5dB passband loss, and up to 40dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
CER FILTER 25.8GHZ BAND PASS
CER FILTER 25.8GHZ BAND PASS
CER FILTER 25.8GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-2552+ | 3157-BFCQ-2552+TR-ND |
| Product Name | LTCC Band Pass Filter, 25200 - 26600 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 25.8 dB | 3.3 dB |