The TAMP-960LN+ is a surface mount low noise amplifier module for 50Ω applications from 824 to 960 MHz, housed in a shielded metal case measuring 15.0 mm x 10.0 mm x 3.0 mm. It offers a typical noise figure of 0.55 dB, a gain of 16.5 dB, a 1 dB compression point of 16.5 dBm, and an output third-order intercept point of 30 dBm, with a supply current of 40 mA at 5 V. The module features unconditionally stable operation, input VSWR of 1.1:1, output VSWR of 1.4:1, and includes integrated bias and matching circuits for drop-in installation. It is RoHS compliant and operates from -40°C to 85°C.
The TAMP-960LN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a single stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high output IP3 with good input and output return loss over the entire frequency range and without the need of external matching components.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TAMP-960LN+ |
| Product Name | SMT, Low Noise, Linear, pHEMT Amplifier Module, 824 MHz to 960 MHz, 50Ω, 15x10 mm Package |
| Amplifier Type | Low Noise Amplifier |
| RoHS Compliant | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 824 to 960 MHz |
| Minimum Gain | 16.5 dB |