The T1-1T+ is a surface mount RF transformer for 50Ω applications over 0.08 to 200 MHz, with an operating temperature range of -20°C to 85°C and a maximum RF power handling of 0.25W. It features a case style W38 with dimensions of 7.62 x 6.86 x 5.84 mm and supports DC current up to 30mA. The device exhibits typical insertion loss of 0.3 dB referenced to mid-band and return loss exceeding 4.55 dB at 200 MHz. It is RoHS compliant and includes pin connections for primary and secondary windings with a center tap. Storage temperature ranges from -55°C to 100°C.
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T1-1T+ | 3157-T1-1T+-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |