Mini-Circuits 1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω TCW2-392+

Description
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCW2-392+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems in the 3300 to 3900 MHz range. It uses LTCC construction and is housed in a 0603 (1.6 × 0.8 mm) package. The device has an average insertion loss of 0.8 to 1.3 dB, a maximum VSWR of 1.35:1, amplitude unbalance up to 1.5 dB, and phase unbalance up to 14 degrees over its operating band. It operates from -40°C to +105°C, stores from -55°C to +105°C, and handles up to 2 W RF power input. Pad connections include primary and secondary ports with grounded pins, and pins 5 and 6 are designated as RF ground and no connection, respectively.

Datasheet Summary
Powered by GS/AI

The TCW2-392+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems in the 3300 to 3900 MHz range. It uses LTCC construction and is housed in a 0603 (1.6 × 0.8 mm) package. The device has an average insertion loss of 0.8 to 1.3 dB, a maximum VSWR of 1.35:1, amplitude unbalance up to 1.5 dB, and phase unbalance up to 14 degrees over its operating band. It operates from -40°C to +105°C, stores from -55°C to +105°C, and handles up to 2 W RF power input. Pad connections include primary and secondary ports with grounded pins, and pins 5 and 6 are designated as RF ground and no connection, respectively.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW2-392+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω
TCW2-392+
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω TCW2-392+
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω

1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCW2-392+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.3GHz ~ 3.9GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 3.3GHz ~ 3.9GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-392+ 3157-TCW2-392+TR-ND
Product Name 1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 6000 MHz, 50Ω - TCM1-63AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.03 - 125 MHz, 50Ω - ADT1-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω - T1-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1WG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers