Surface mount RF transformer for impedance matching in HF/VHF applications, operating from 0.01 to 100 MHz with a 50 Ω characteristic impedance and a 1:2.5 turns ratio. The part is packaged in a KK81 case measuring 7.62 × 6.86 × 5.84 mm, with a maximum operating temperature of 85°C, storage temperature range of -55°C to 100°C, RF power handling of 250 mW, and DC current limit of 30 mA. It features good return loss and insertion loss referenced to 0.2 dB typ. at mid-band. RoHS compliant.
1:2.5 CORE & WIRE Transformer, 0.01 - 100 MHz, 50Ω
BALUN 10KHZ ~ 100MHZ 1:2.5
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T2.5-6-KK81+ | 3157-T2.5-6-KK81+TR-ND |
| Product Name | 1:2.5 CORE & WIRE Transformer, 0.01 - 100 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |