Mini-Circuits 1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω T-626-X65+

Description
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω
Request a Quote
Description
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF transformer for single-ended to balanced conversion with a 1:1:1 impedance ratio, operating from 0.01 to 10 MHz at 50Ω. It has a maximum RF power rating of 0.25W and maximum DC current of 30mA, with an operating temperature range of -20°C to 85°C and storage temperature range of -55°C to 100°C. Mounted in a plug-in case style X65 with dimensions 7.62 × 6.86 × 5.84 mm. RoHS compliant.

Datasheet Summary
Powered by GS/AI

RF transformer for single-ended to balanced conversion with a 1:1:1 impedance ratio, operating from 0.01 to 10 MHz at 50Ω. It has a maximum RF power rating of 0.25W and maximum DC current of 30mA, with an operating temperature range of -20°C to 85°C and storage temperature range of -55°C to 100°C. Mounted in a plug-in case style X65 with dimensions 7.62 × 6.86 × 5.84 mm. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω - T-626-X65+ - Mini-Circuits
Brooklyn, NY, United States
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω
T-626-X65+
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω T-626-X65+
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω

1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number T-626-X65+
Product Name 1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TCM4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω - TC1-33-75G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:5 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω - T5-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers