Mini-Circuits 1:2 CORE & WIRE Transformer, 10 - 450 MHz, 50Ω SYTX2-451-5W+

Description
Mini-Circuits’ SYTX2-451-5W+ is a high-power, DC isolated surface-mount transformer with a secondary/ primary impedance ratio of 2 for applications from 10 to 450 MHz. With proper heat sinking, the trans- former is capable of handling RF input power up to 5W. It provides very low insertion loss (0.5 dB typ.) as well as low typical phase unbalance (7˚) and amplitude unbalance (0.2 dB). Featuring core and wire construction mounted on a printed laminate base with wraparound terminations, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.42”, ideal for dense circuit board layouts.
Request a Quote
Description
Mini-Circuits’ SYTX2-451-5W+ is a high-power, DC isolated surface-mount transformer with a secondary/ primary impedance ratio of 2 for applications from 10 to 450 MHz. With proper heat sinking, the trans- former is capable of handling RF input power up to 5W. It provides very low insertion loss (0.5 dB typ.) as well as low typical phase unbalance (7˚) and amplitude unbalance (0.2 dB). Featuring core and wire construction mounted on a printed laminate base with wraparound terminations, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.42”, ideal for dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYTX2-451-5W+ is a surface-mount RF transformer designed for 50Ω applications from 10 to 450 MHz with a 2:1 impedance ratio and 5W maximum power handling. It features a shielded AH202-1 case measuring 0.43 x 0.69 x 0.42 inches, low insertion loss of 0.5 dB typ., amplitude unbalance of 0.2 dB typ., and phase unbalance of 7° typ. over the bandwidth. The transformer provides DC isolation, balanced outputs, and requires adequate heat sinking to maintain junction temperature within the -40°C to 85°C operating range. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SYTX2-451-5W+ is a surface-mount RF transformer designed for 50Ω applications from 10 to 450 MHz with a 2:1 impedance ratio and 5W maximum power handling. It features a shielded AH202-1 case measuring 0.43 x 0.69 x 0.42 inches, low insertion loss of 0.5 dB typ., amplitude unbalance of 0.2 dB typ., and phase unbalance of 7° typ. over the bandwidth. The transformer provides DC isolation, balanced outputs, and requires adequate heat sinking to maintain junction temperature within the -40°C to 85°C operating range. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 10 - 450 MHz, 50Ω - SYTX2-451-5W+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 10 - 450 MHz, 50Ω
SYTX2-451-5W+
1:2 CORE & WIRE Transformer, 10 - 450 MHz, 50Ω SYTX2-451-5W+
Mini-Circuits’ SYTX2-451-5W+ is a high-power, DC isolated surface-mount transformer with a secondary/ primary impedance ratio of 2 for applications from 10 to 450 MHz. With proper heat sinking, the trans- former is capable of handling RF input power up to 5W. It provides very low insertion loss (0.5 dB typ.) as well as low typical phase unbalance (7˚) and amplitude unbalance (0.2 dB). Featuring core and wire construction mounted on a printed laminate base with wraparound terminations, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.42”, ideal for dense circuit board layouts.

Mini-Circuits’ SYTX2-451-5W+ is a high-power, DC isolated surface-mount transformer with a secondary/ primary impedance ratio of 2 for applications from 10 to 450 MHz. With proper heat sinking, the trans- former is capable of handling RF input power up to 5W. It provides very low insertion loss (0.5 dB typ.) as well as low typical phase unbalance (7˚) and amplitude unbalance (0.2 dB). Featuring core and wire construction mounted on a printed laminate base with wraparound terminations, the unit comes enclosed in a miniature, shielded package measuring just 0.43 x 0.69 x 0.42”, ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number SYTX2-451-5W+
Product Name 1:2 CORE & WIRE Transformer, 10 - 450 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - TC1-182T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TC4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω - TMO-1-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details