Mini-Circuits RF Power Dividers/Splitters SYPS-3-72-75+

Description
C&W PWR SPLTR, 5 - 700 MHZ, 75
Request a Quote Datasheet
Description
C&W PWR SPLTR, 5 - 700 MHZ, 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SYPS-3-72-75+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-72-75+CT-ND
RF Power Dividers/Splitters 3157-SYPS-3-72-75+CT-ND
C&W PWR SPLTR, 5 - 700 MHZ, 75

C&W PWR SPLTR, 5 - 700 MHZ, 75

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-72-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-72-75+TR-ND
RF Power Dividers/Splitters 3157-SYPS-3-72-75+TR-ND
C&W PWR SPLTR, 5 - 700 MHZ, 75

C&W PWR SPLTR, 5 - 700 MHZ, 75

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-72-75+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-72-75+DKR-ND
RF Power Dividers/Splitters 3157-SYPS-3-72-75+DKR-ND
C&W PWR SPLTR, 5 - 700 MHZ, 75

C&W PWR SPLTR, 5 - 700 MHZ, 75

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-SYPS-3-72-75+CT-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

2 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828C - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-4-3-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 30.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4E-1300 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 2.50 dB
View Details