Mini-Circuits 3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω SYPS-3-12W-75+

Description
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω
Request a Quote
Description
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYPS-3-12W-75+ is a 3-way 0° 75Ω surface mount power splitter/combiner for frequencies from 5 to 1200 MHz, with a maximum input power of 1 W and internal dissipation limited to 0.15 W. The device uses the AH202 case style and measures 9.65 × 12.70 × 6.35 mm. It exhibits typical insertion loss of 0.7 dB from 20 to 860 MHz, isolation of 25 dB, amplitude unbalance of 0.2 dB, and phase unbalance of 2.0 degrees. VSWR is 1.3 or better up to 1200 MHz. Operating temperature ranges from -40°C to 85°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

SYPS-3-12W-75+ is a 3-way 0° 75Ω surface mount power splitter/combiner for frequencies from 5 to 1200 MHz, with a maximum input power of 1 W and internal dissipation limited to 0.15 W. The device uses the AH202 case style and measures 9.65 × 12.70 × 6.35 mm. It exhibits typical insertion loss of 0.7 dB from 20 to 860 MHz, isolation of 25 dB, amplitude unbalance of 0.2 dB, and phase unbalance of 2.0 degrees. VSWR is 1.3 or better up to 1200 MHz. Operating temperature ranges from -40°C to 85°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω - SYPS-3-12W-75+ - Mini-Circuits
Brooklyn, NY, United States
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω
SYPS-3-12W-75+
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω SYPS-3-12W-75+
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω

3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω

Supplier's Site Datasheet
5MHZ 1.2GHZ Rf Power Divider Splitter - 851-SYPS-3-12W-75+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.2GHZ Rf Power Divider Splitter
851-SYPS-3-12W-75+
5MHZ 1.2GHZ Rf Power Divider Splitter 851-SYPS-3-12W-75+
RF PWR DVDR 5MHZ-1.2GHZ 8SMD Product overview: SYPS-3-12W-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-3-12W-75+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1.2GHZ 8SMD Product overview: SYPS-3-12W-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-3-12W-75+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-12W-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-12W-75+TR-ND
RF Power Dividers/Splitters 3157-SYPS-3-12W-75+TR-ND
RF Power Divider 5MHz ~ 1.2GHz Isolation (Min) 20dB, 1.7 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 5MHz ~ 1.2GHz Isolation (Min) 20dB, 1.7 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-12W-75+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-12W-75+CT-ND
RF Power Dividers/Splitters 3157-SYPS-3-12W-75+CT-ND
RF PWR DVDR 5MHZ-1.2GHZ 8SMD

RF PWR DVDR 5MHZ-1.2GHZ 8SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SYPS-3-12W-75+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SYPS-3-12W-75+DKR-ND
RF Power Dividers/Splitters 3157-SYPS-3-12W-75+DKR-ND
RF PWR DVDR 5MHZ-1.2GHZ 8SMD

RF PWR DVDR 5MHZ-1.2GHZ 8SMD

Buy Now Datasheet
RF Power Dividers/Splitters - SYPS-3-12W-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SYPS-3-12W-75+
RF Power Dividers/Splitters SYPS-3-12W-75+
RF Power Divider 5 MHz ~ 1.2 GHz Isolation (Min) 20dB, 1.7 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 5 MHz ~ 1.2 GHz Isolation (Min) 20dB, 1.7 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SYPS-3-12W-75+ 851-SYPS-3-12W-75+ 3157-SYPS-3-12W-75+TR-ND SYPS-3-12W-75+
Product Name 3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω 5MHZ 1.2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 3-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Insertion Loss 0.70 dB 1.20 dB 1.20 dB 1.20 dB
Amplitude Unbalance 0.10 dB
Phase Unbalance 1.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SCPQ-85C+-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, Flat Leads
Insertion Loss 0.20 dB
Isolation 20.00 dB
View Details
2.825GHZ 3.7GHZ Rf Power Divider Splitter - 851-SCN-2-35+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SYPS-3-12W+DKR-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 1.70 dB
View Details
3 suppliers