Mini-Circuits RF Power Dividers/Splitters - SCG-3-262+ SCG-3-262+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 893837-SCG-3-262+ Features: RF Power Divider 1.6 GHz ~ 2.6 GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 893837-SCG-3-262+ Features: RF Power Divider 1.6 GHz ~ 2.6 GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SCG-3-262+ - SCG-3-262+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCG-3-262+
SCG-3-262+
RF Power Dividers/Splitters - SCG-3-262+ SCG-3-262+
Manufacturer: Mini-Circuits Win Source Part Number: 893837-SCG-3-262+ Features: RF Power Divider 1.6 GHz ~ 2.6 GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 893837-SCG-3-262+
Features: RF Power Divider 1.6 GHz ~ 2.6 GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
1.6GHZ 2.6GHZ Rf Power Divider Splitter - 851-SCG-3-262+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ 2.6GHZ Rf Power Divider Splitter
851-SCG-3-262+
1.6GHZ 2.6GHZ Rf Power Divider Splitter 851-SCG-3-262+
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD Product overview: SCG-3-262+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ, 2.6GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.6GHZ, 2.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-3-262+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD Product overview: SCG-3-262+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ, 2.6GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.6GHZ, 2.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCG-3-262+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCG-3-262+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCG-3-262+TR-ND
RF Power Dividers/Splitters 3157-SCG-3-262+TR-ND
RF Power Divider 1.6GHz ~ 2.6GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 1.6GHz ~ 2.6GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SCG-3-262+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCG-3-262+
RF Power Dividers/Splitters SCG-3-262+
RF Power Divider 1.6 GHz ~ 2.6 GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead

RF Power Divider 1.6 GHz ~ 2.6 GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SCG-3-262+ 851-SCG-3-262+ 3157-SCG-3-262+TR-ND SCG-3-262+
Product Name RF Power Dividers/Splitters - SCG-3-262+ 1.6GHZ 2.6GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 8-SMD, No Lead 8-SMD, No Lead
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
8 Way Power Divider - 5o342202250 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature 40 to 85 C (104 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
Resistive Power Splitters/Taps - WMRD09-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details