The 5o3128440 is a 2-way power divider designed for wireless communication, radar, satellite, and test equipment applications, operating from 2.0 to 18.0 GHz. It features SMA female connectors, an insertion loss of up to 1.0 dB, an isolation of at least 18 dB, a VSWR of 1.4 input and 1.3 output, phase imbalance of ±4°, and amplitude imbalance of ±0.3 dB. The device handles 20 W as a splitter and 1 W as a combiner, operates from -55℃ to +85℃, and is stored between -55℃ and +125℃. It has a 50 Ω impedance and dimensions of 28 × 44 × 10 mm. It supports a one-year standard warranty.
Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o3128440 |
| Product Name | 2 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 2000.00 to 18000.00 MHz |