The ADE-1L+ is an RF mixer designed for applications in cellular and instrumentation systems, operating over a frequency range of 2 to 500 MHz. It features a low conversion loss of 5.2 dB typical and excellent LO-RF isolation of 55 dB typical, making it suitable for high-performance applications. The device is housed in a low-profile surface mount package and is compliant with RoHS standards. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -55°C to 100°C. It can handle an RF power of up to 50 mW and an IF current of 40 mA. The ADE-1L+ is also aqueous washable and is protected by US patent 6,133,525. The product is available in tape and reel packaging, facilitating easy integration into automated assembly processes.
Level 3, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz
RF Mixer IC Cellular 2MHz ~ 500MHz
RF Mixer IC Cellular 2MHz ~ 500MHz
RF Mixer IC Cellular 2MHz ~ 500MHz
IC MIXER 2MHZ-500MHZ 6SMD Product overview: ADE-1L+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1L+ can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular 2MHz ~ 500MHz
IC MIXER 2MHZ-500MHZ 6SMD
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-1L+ | 3157-ADE-1L+TR-ND | 861-ADE-1L+ | ADE-1L+ | ADE-1L+ |
| Product Name | Level 3, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz | RF Mixers | 2MHZ 500MHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount | Surface Mount; 6-SMD, Flat Leads | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads |