The SYM-30DLHW+ is a surface mount RF mixer designed for a wide frequency range of 5 to 3000 MHz, making it suitable for various applications including CDMA, GSM, DCS, and PCN. It features a low conversion loss of 6.5 dB typical, with good isolation characteristics of 36 dB typical for LO-RF and 45 dB typical for LO-IF. The device operates with a LO power of +10 dBm and can handle RF power up to 50 mW. It has an operating temperature range of -40°C to 85°C and is RoHS compliant. The product is available in tape and reel packaging, with options for different quantities per reel. This mixer is ideal for engineers looking for reliable performance in RF applications.
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 898722-SYM-30DLHW+
Features: RF Mixer IC CDMA, DCS, GSM, PCN - 5MHz ~ 3GHz
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-SYM-30DLHW+DKR,
IC MIXER 5MHZ-3GHZ 6SMD Product overview: SYM-30DLHW+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-30DLHW+ can be used for catalog matching and distributor lookup.
IC MIXER 5MHZ-3GHZ 6SMD
RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 3157-SYM-30DLHW+CT-ND | 898722-SYM-30DLHW+ | 861-SYM-30DLHW+ | SYM-30DLHW+ | SYM-30DLHW+ |
| Product Name | RF Mixers | RF Mixers - SYM-30DLHW+ | 5MHZ 3GHZ Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 6-SMD, No Lead | Surface Mount | Tape & Reel (TR) | Surface Mount; 6-SMD, No Lead |