Rochester Electronics RF Mixers - MAX2684EUE-T MAX2684EUE-T

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881396-MAX2684EUE-T Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881396-MAX2684EUE-T Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - MAX2684EUE-T - 881396-MAX2684EUE-T - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MAX2684EUE-T
881396-MAX2684EUE-T
RF Mixers - MAX2684EUE-T 881396-MAX2684EUE-T
Manufacturer: Maxim Integrated Win Source Part Number: 881396-MAX2684EUE-T Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881396-MAX2684EUE-T
Series: *
Features: RF Mixer IC
Package: Bulk
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 881396-MAX2684EUE-T
Product Name RF Mixers - MAX2684EUE-T
Unlock Full Specs
to access all available technical data

Similar Products

M1-0408ME-2, Double-Balanced Mixers - M1-0408ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 8000 MHz
View Details
RF Mixers - SKY73083-11 - 933947-SKY73083-11 - Win Source Electronics
View Details
3 suppliers
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz - ADE-10H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers