Mini-Circuits Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz ADE-1LH+

Description
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
Request a Quote Datasheet
Description
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz - ADE-1LH+ - Mini-Circuits
Brooklyn, NY, United States
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
ADE-1LH+
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz ADE-1LH+
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz

Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz

Supplier's Site Datasheet
RF Mixers - 3157-ADE-1LH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1LH+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet
RF Mixers - 3157-ADE-1LH+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet
RF Mixers - ADE-1LH+ - 717527-ADE-1LH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-1LH+
717527-ADE-1LH+
RF Mixers - ADE-1LH+ 717527-ADE-1LH+
Manufacturer: Mini-Circuits Win Source Part Number: 717527-ADE-1LH+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 717527-ADE-1LH+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
500KHZ 500MHZ Rf Mixer - 861-ADE-1LH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KHZ 500MHZ Rf Mixer
861-ADE-1LH+
500KHZ 500MHZ Rf Mixer 861-ADE-1LH+
IC MIXER 500KHZ-500MHZ 6SMD Product overview: ADE-1LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500KHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1LH+ can be used for catalog matching and distributor lookup.

IC MIXER 500KHZ-500MHZ 6SMD Product overview: ADE-1LH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, 500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 500KHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-1LH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - ADE-1LH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
ADE-1LH+
RF and Wireless - RF Mixers ADE-1LH+
IC MIXER 500KHZ-500MHZ 6SMD

IC MIXER 500KHZ-500MHZ 6SMD

Supplier's Site
RF Mixers - ADE-1LH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-1LH+
RF Mixers ADE-1LH+
RF Mixer IC UHF, VHF 500kHz ~ 500MHz

RF Mixer IC UHF, VHF 500kHz ~ 500MHz

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-1LH+ 3157-ADE-1LH+TR-ND 717527-ADE-1LH+ 861-ADE-1LH+ ADE-1LH+ ADE-1LH+
Product Name Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz RF Mixers RF Mixers - ADE-1LH+ 500KHZ 500MHZ Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MCA-35MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 500 to 3500 MHz
View Details
2 suppliers
RF Mixers - 3157-MCA-35LH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 500 to 3500 MHz
View Details
1MHZ 2GHZ Rf Mixer - 861-SYM-11LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type Cellular, GPS, GSM, ISM
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers