The SXBP-72+ is a 50Ω surface mount bandpass filter designed for avionics and air traffic control applications, operating between 68 and 76 MHz. It features a miniature shielded HF1139 package measuring 11.18 × 18.80 × 6.86 mm, with insertion loss of 3.3 to 5.5 dB across the passband, and stopband rejection exceeding 20 dB from DC to 60 MHz and from 87 MHz to 4 GHz. The filter maintains a VSWR under 2.1:1 in the passband and operates reliably from -40°C to 85°C with a maximum RF power input of 100 mW. It is RoHS compliant.
The SXBP-72+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 68-76 MHz. This filter is built with high Q capacitors and wire welded inductors for high reliability. This filter is developed for avion- ics and air traffic control. It has repeatable performance across lots and consistent performance across temperature.
LUMPED LC BPF, 68 - 76 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-72+ | 3157-SXBP-72+-ND |
| Product Name | Lumped LC Band Pass Filter, 68 - 76 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 72 dB | 5.5 dB |
| Filter Technology | Passive Filter |