Mini-Circuits Lumped LC Band Pass Filter, 663 - 723 MHz, 50Ω SXBP-693+

Description
The SXBP-693+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 663 to 723 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. In addition, roll-off is very sharper to reject adjacent channel resulting in higher selectivity. This filter has sharper cut-off and well suited for IF signal processing applications.
Request a Quote Datasheet
Description
The SXBP-693+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 663 to 723 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. In addition, roll-off is very sharper to reject adjacent channel resulting in higher selectivity. This filter has sharper cut-off and well suited for IF signal processing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 663 - 723 MHz, 50Ω - SXBP-693+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 663 - 723 MHz, 50Ω
SXBP-693+
Lumped LC Band Pass Filter, 663 - 723 MHz, 50Ω SXBP-693+
The SXBP-693+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 663 to 723 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. In addition, roll-off is very sharper to reject adjacent channel resulting in higher selectivity. This filter has sharper cut-off and well suited for IF signal processing applications.

The SXBP-693+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 663 to 723 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. In addition, roll-off is very sharper to reject adjacent channel resulting in higher selectivity. This filter has sharper cut-off and well suited for IF signal processing applications.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-693+
Product Name Lumped LC Band Pass Filter, 663 - 723 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω - BFCN-1840+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1840 dB
View Details
3 suppliers
RF Filters - 3157-EQY-1-63+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Package Type Surface Mount; 8-TFDFN Exposed Pad
View Details
2 suppliers
RF Filters - 3157-ADCH-1220+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 14 - 14.5 GHz, 50Ω - BFHK-1432+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details