The CBP4-3180AG+ is a surface mount ceramic resonator bandpass filter designed for S-band applications, operating from 3126 to 3234 MHz with a 50Ω impedance. It features a typical insertion loss of 1.5 dB and a center frequency of 3180 MHz. The filter provides upper stopband rejection of 37 to 50 dB and lower stopband rejection of 20 to 70 dB. It handles up to 10 W of input power and operates over a temperature range of -40°C to +85°C. The package measures 19.05 mm by 14 mm and uses the RZ2511-1 case style with electroless nickel immersion gold lead finish. It is RoHS compliant and environmentally rated to ENV54.
All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
RF FILTER BANDPASS 3.18GHZ 11SMD
RF FILTER BANDPASS 3.18GHZ 11SMD
RF FILTER BANDPASS 3.18GHZ 11SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP4-3180AG+ | 3157-CBP4-3180AG+TR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 3.126 - 3.234 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 3180 dB | 2.2 dB |