CBP-1450F+ is a surface mount bandpass filter with a 50Ω impedance, designed for L-band applications, wireless medical telemetry, and defence systems. It operates from 1320 to 1580 MHz with a center frequency of 1450 MHz, offering a typical insertion loss of 1.0 dB and a maximum VSWR of 2.0 in the passband. The filter provides at least 20 dB rejection in the stopbands below 1150 MHz and above 1775 MHz. Constructed with high-Q ceramic resonators in a shielded KV1710 package, it supports operating temperatures from -40°C to 85°C and handles up to 1 W RF power input. The part is RoHS compliant.
CBP-1450F+ is a coaxial-ceramic-reso
CERAMIC BPF, 1320-1580 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1450F+ | 3157-CBP-1450F+TR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1320 - 1580 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1450 dB | 2.5 dB |