Mini-Circuits Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω SXBP-615+

Description
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω - SXBP-615+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω
SXBP-615+
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω SXBP-615+
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω

Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-615+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 565-670 MHZ, 50

LUMPED LC BPF, 565-670 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-615+ 3157-SXBP-615+TR-ND
Product Name Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 615 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-TPCG-1852+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18500 MHz
View Details
Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω - BPF-A60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 60 dB
View Details
3 suppliers
LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω - BFCN-8450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 8450 dB
View Details
3 suppliers
LTCC Band Pass Filter, 12100 - 13200 MHz, 50Ω - BFCN-1262+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 12600 dB
View Details
3 suppliers