CER FILTER 2.35GHZ LOW PASS
CER FILTER 2.35GHZ LOW PASS
CER FILTER 2.35GHZ LOW PASS
Win Source Part Number: 1354655-LFCG-2000+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 2.35GHz (Cutoff)
Package / Case: 0805 (2012 Metric), 8 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.042" (1.07mm)
Insertion Loss: 1.7dB
Impedance: 50Ohm
Filter Type: Low Pass
LTCC LOW PASS FILTER, DC - 2000
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | 3157-LFCG-2000+CT-ND | LFCG-2000+ | LFCG-2000+ |
| Product Name | RF Filters | Filters - Ceramic Filters | Ceramic Filters |
| Filter Technology | Passive Filter |