Mini-Circuits Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω SXBP-1940+

Description
SXBP-1940+ is a wideband bandpass filter in a miniature shielded package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
SXBP-1940+ is a wideband bandpass filter in a miniature shielded package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω - SXBP-1940+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω
SXBP-1940+
Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω SXBP-1940+
SXBP-1940+ is a wideband bandpass filter in a miniature shielded package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature.

SXBP-1940+ is a wideband bandpass filter in a miniature shielded package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band insertion loss. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-SXBP-1940+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 1710 - 2170 MHZ

LUMPED LC BPF, 1710 - 2170 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-1940+ 3157-SXBP-1940+-ND
Product Name Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1940 dB 2 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 195 - 205 MHz, 50Ω - BPF-F200+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 200 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1402 - 1426 MHz, 50Ω - CBP-1414A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω - BPF-F100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 100 dB
View Details
3 suppliers
LTCC Band Pass Filter, 1893 - 1920 MHz, 50Ω - BFCN-1900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1900 dB
View Details
3 suppliers