BFHKI-7551+ is a surface-mount LTCC bandpass filter with a 6.8 to 8.4 GHz passband and 50 Ω impedance, designed for dense RF circuits in quantum computing, backhaul systems, and aerospace applications. It features a 4.95 mm × 3.65 mm ceramic package with an integrated interposer board for automated assembly, 3.8 dB typical insertion loss, 13 dB minimum return loss in the passband, 75 dB typical lower stopband rejection up to 4 GHz, and 50 dB typical upper stopband rejection up to 19 GHz. The filter operates from -55°C to +125°C and supports up to 1 W input power at +25°C, with linear derating to 0.5 W at +125°C. Shielded construction and LTCC fabrication ensure stability under environmental extremes.
BFHKI-7551+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 6.8 to 8.4 GHz passband that supports a variety of applications. This model achieves 50 dB typical stopband rejection up to 19 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.8 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
LTCC SMT BPF, 6.8 - 8.4 GHZ, 50
LTCC SMT BPF, 6.8 - 8.4 GHZ, 50
LTCC SMT BPF, 6.8 - 8.4 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHKI-7551+ | 3157-BFHKI-7551+DKR-ND |
| Product Name | LTCC SMT Band Pass Filter, 6.8 - 8.4 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 7.5 dB | 4.6 dB |