The BPF-A120+ is a surface mount bandpass filter designed for use in test and measurement systems, transmitters, and receivers, operating in the 100 to 140 MHz range with a center frequency of 120 MHz. It features a maximum insertion loss of 2.5 dB within the passband, a VSWR of 1.92:1, and offers greater than 20 dB rejection in the stop bands below 82 MHz and above 174 MHz. The filter is housed in a miniature shielded HQ1157 case measuring 9.27 x 34.54 x 8.89 mm, with solder pads for surface mounting. It supports an operating temperature range of -40°C to 85°C and a maximum RF power input of 0.5 W. The part is RoHS compliant.
BPF-A120+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 100 to 140 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter offers sharp rejection and low insertion loss for use in Test and measurement system applications.
120MHz Center Frequency Band Pass RF Filter (Radio Frequency) 40MHz Bandwidth 2.5dB 14-SMD Module
RF FILTER BAND PASS 120MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A120+ | 3157-BPF-A120+TR-ND | BPF-A120+ |
| Product Name | Lumped LC Band Pass Filter, 100 - 140 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 120 dB | 2.5 dB | 2.5 dB |
| Filter Technology | Passive Filter |