Mini-Circuits Ceramic Resonator Band Pass Filter, 1505.5 - 1690.5 MHz, 50Ω CBP-1598AF+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP-1598AF+ is a surface-mount bandpass filter with a center frequency of 1598 MHz and a passband from 1505.5 to 1690.5 MHz, designed for 50Ω systems. It offers a typial insertion loss of 1.8 dB within the passband and a VSWR of up to 1.9:1. The filter provides ≥50 dB of rejection in the lower stopband (DC to 1264 MHz) and upper stopband (1888 to 2900 MHz). It operates from -40°C to 85°C, has a maximum RF power input of 10 W, and is RoHS compliant. The device is housed in a shielded SV2484 case measuring 10.00 × 50.00 × 6.10 mm, with a height of 0.120 inch. The package includes 24 surface-mount pads for mounting on a PCB.

Datasheet Summary
Powered by GS/AI

The CBP-1598AF+ is a surface-mount bandpass filter with a center frequency of 1598 MHz and a passband from 1505.5 to 1690.5 MHz, designed for 50Ω systems. It offers a typial insertion loss of 1.8 dB within the passband and a VSWR of up to 1.9:1. The filter provides ≥50 dB of rejection in the lower stopband (DC to 1264 MHz) and upper stopband (1888 to 2900 MHz). It operates from -40°C to 85°C, has a maximum RF power input of 10 W, and is RoHS compliant. The device is housed in a shielded SV2484 case measuring 10.00 × 50.00 × 6.10 mm, with a height of 0.120 inch. The package includes 24 surface-mount pads for mounting on a PCB.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1505.5 - 1690.5 MHz, 50Ω - CBP-1598AF+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1505.5 - 1690.5 MHz, 50Ω
CBP-1598AF+
Ceramic Resonator Band Pass Filter, 1505.5 - 1690.5 MHz, 50Ω CBP-1598AF+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-1598AF+
Product Name Ceramic Resonator Band Pass Filter, 1505.5 - 1690.5 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1110 - 1230 MHz, 50Ω - CBP-1170C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1465 - 1515 MHz, 50Ω - CBP-1490A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - BFCN-1575+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB
View Details
4 suppliers
LTCC Band Pass Filter, 22000 - 28000 MHz, 50Ω - BFHK-2492+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 24.9 dB
View Details
2 suppliers