Mini-Circuits Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω SXBP-161R5+

Description
The SXBP-161R5+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 161.5 MHz ± 13.5 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capaci- tors and wire welded inductors for high reliability. It has repeatable performance across production lots. It is enclosed in HF1139 package and has consistent performance across temperature.
Request a Quote
Description
The SXBP-161R5+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 161.5 MHz ± 13.5 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capaci- tors and wire welded inductors for high reliability. It has repeatable performance across production lots. It is enclosed in HF1139 package and has consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SXBP-161R5+ is a surface mount bandpass filter designed for radio-SMR and police band applications, operating in the 148 to 175 MHz range with 50 Ω impedance. It features a flat group delay of 15 ns typical, 55 dB typical rejection, and insertion loss of 2.6 to 3.5 dB within the passband. The filter is housed in a miniature shielded HF1139 package measuring 0.44 × 0.74 × 0.27 inches and operates reliably from -40°C to 85°C. It provides more than 40 dB rejection up to 2300 MHz, supports up to 0.4 W RF power input, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SXBP-161R5+ is a surface mount bandpass filter designed for radio-SMR and police band applications, operating in the 148 to 175 MHz range with 50 Ω impedance. It features a flat group delay of 15 ns typical, 55 dB typical rejection, and insertion loss of 2.6 to 3.5 dB within the passband. The filter is housed in a miniature shielded HF1139 package measuring 0.44 × 0.74 × 0.27 inches and operates reliably from -40°C to 85°C. It provides more than 40 dB rejection up to 2300 MHz, supports up to 0.4 W RF power input, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω - SXBP-161R5+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω
SXBP-161R5+
Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω SXBP-161R5+
The SXBP-161R5+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 161.5 MHz ± 13.5 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capaci- tors and wire welded inductors for high reliability. It has repeatable performance across production lots. It is enclosed in HF1139 package and has consistent performance across temperature.

The SXBP-161R5+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 161.5 MHz ± 13.5 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capaci- tors and wire welded inductors for high reliability. It has repeatable performance across production lots. It is enclosed in HF1139 package and has consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-161R5+
Product Name Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 10.6 - 13 GHz, 50Ω - ABF-11R8G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11.8 dB
View Details
2 suppliers
RF Filters - 3157-BLP-1.9+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω - SXBP-1940+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1940 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω - CBP-1950C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers