Surface mount bandpass filter designed for wireless communication systems, L-band satellite, and transceivers operating between 950 and 2150 MHz with a 50 ohm impedance. Mounted in a HF1317 case measuring 11.18 x 18.80 x 4.83 mm, it features a typical insertion loss of 0.6 dB within the passband, a VSWR of 1.3:1, and a group delay of 1 ns. The device operates from -40°C to 85°C, stores from -55°C to 100°C, and accepts a maximum RF power of 0.5 W. It is aqueous washable and RoHS compliant.
Lumped LC Band Pass Filter, 950 - 2150 MHz, 50Ω
RF FILTER BAND PASS 1.43GHZ 8SMD
RF FILTER BAND PASS 1.43GHZ 8SMD
RF FILTER BAND PASS 1.43GHZ 8SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-1430+ | 3157-SXBP-1430+CT-ND |
| Product Name | Lumped LC Band Pass Filter, 950 - 2150 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Filter Technology | Passive Filter | |
| Fc | 1430 MHz |