Mini-Circuits Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω BPF-A60+

Description
The BPF-A60+ is a band pass filter in a shielded package (size of 0.365" x 1.360" x .35") fabricated using SMT tech- nology. Covering 60 MHz ± 5 MHz bandwidth, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
The BPF-A60+ is a band pass filter in a shielded package (size of 0.365" x 1.360" x .35") fabricated using SMT tech- nology. Covering 60 MHz ± 5 MHz bandwidth, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω - BPF-A60+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω
BPF-A60+
Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω BPF-A60+
The BPF-A60+ is a band pass filter in a shielded package (size of 0.365" x 1.360" x .35") fabricated using SMT tech- nology. Covering 60 MHz ± 5 MHz bandwidth, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.

The BPF-A60+ is a band pass filter in a shielded package (size of 0.365" x 1.360" x .35") fabricated using SMT tech- nology. Covering 60 MHz ± 5 MHz bandwidth, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-BPF-A60+TR-ND - DigiKey
Thief River Falls, MN, United States
60MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 4.5dB 14-SMD Module

60MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 4.5dB 14-SMD Module

Buy Now Datasheet
RF Filters - BPF-A60+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-A60+
RF Filters BPF-A60+
RF FILTER BAND PASS 60MHZ 14SMD

RF FILTER BAND PASS 60MHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-A60+ 3157-BPF-A60+TR-ND BPF-A60+
Product Name Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 60 dB 4.5 dB 4.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BPF-BV435+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 435 MHz
View Details
Ceramic Filters - 3157-HFCW-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details
Ceramic Resonator Band Pass Filter, 1215 - 1285 MHz, 50Ω - CBP-1250C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers