The SXBP-101+ is a surface mount bandpass filter designed for 50Ω systems with a center frequency of 101 MHz and a passband of 94 to 108 MHz. It features a flat group delay of 10 ns typical, a VSWR of 1.2:1 typical within the passband, and insertion loss up to 3.5 dB. The filter provides at least 20 dB rejection outside the passband and operates from -40°C to 85°C with a maximum RF power input of 0.25 W. It is housed in a shielded HF1139 case measuring 0.44 x 0.74 x 0.27 inches and is RoHS compliant.
The SXBP-101+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 101 MHz ± 7 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
RF FILTER BAND PASS 101MHZ 8SMD
RF FILTER BAND PASS 101MHZ 8SMD
RF FILTER BAND PASS 101MHZ 8SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-101+ | 3157-SXBP-101+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 94 - 108 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 101 dB | 3.5 dB |
| Filter Technology | Passive Filter |