Mini-Circuits RF Mixers SIM-73L+

Description
RF Mixer IC ISM, VSAT Up/Down Converter 2.4GHz ~ 7GHz
Request a Quote Datasheet
Description
RF Mixer IC ISM, VSAT Up/Down Converter 2.4GHz ~ 7GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 3157-SIM-73L+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT Up/Down Converter 2.4GHz ~ 7GHz

RF Mixer IC ISM, VSAT Up/Down Converter 2.4GHz ~ 7GHz

Buy Now Datasheet
RF Mixers - 3157-SIM-73L+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD

IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD

Buy Now Datasheet
RF Mixers - 3157-SIM-73L+CT-ND - DigiKey
Thief River Falls, MN, United States
IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD

IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD

Buy Now Datasheet
2.4GHZ 7GHZ Rf Mixer - 861-SIM-73L+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 7GHZ Rf Mixer
861-SIM-73L+
2.4GHZ 7GHZ Rf Mixer 861-SIM-73L+
IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD Product overview: SIM-73L+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 7GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.4GHZ, 7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-73L+ can be used for catalog matching and distributor lookup.

IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD Product overview: SIM-73L+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 7GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.4GHZ, 7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-73L+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SIM-73L+ - 720369-SIM-73L+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SIM-73L+
720369-SIM-73L+
RF Mixers - SIM-73L+ 720369-SIM-73L+
Manufacturer: Mini-Circuits Win Source Part Number: 720369-SIM-73L+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1720+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 720369-SIM-73L+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1720+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Mixers - SIM-73L+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SIM-73L+
RF and Wireless - RF Mixers SIM-73L+
IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD

IC MIX 2.4GHZ-7GHZ UP/DOWN 8SMD

Supplier's Site
RF Mixers - SIM-73L+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SIM-73L+
RF Mixers SIM-73L+
RF Mixer IC ISM, VSAT Up/Down Converter 2.4GHz ~ 7GHz

RF Mixer IC ISM, VSAT Up/Down Converter 2.4GHz ~ 7GHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 3157-SIM-73L+TR-ND 861-SIM-73L+ 720369-SIM-73L+ SIM-73L+ SIM-73L+
Product Name RF Mixers 2.4GHZ 7GHZ Rf Mixer RF Mixers - SIM-73L+ RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; 8-SMD, No Lead Tape & Reel (TR) Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-20000-50000 - kTB Solutions
Specs
RF 20000 to 50000 MHz
LO 20000 to 50000 MHz
IF 0.0 to 16000 MHz
View Details
1500-2700 MHz Quadrature Modulator - SKY73077-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 1500 to 2700 MHz
View Details
3 suppliers
RF Mixers - 3157-MCA1-24LH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 300 to 2400 MHz
View Details
2 suppliers