Crane Aerospace & Electronics Mixers STDB-2007

Description
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 12,000 IF Bandwidth (MHz) | 2000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 12,000 IF Bandwidth (MHz) | 2000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STDB-2007 is a broadband double balanced mixer designed for RF and microwave applications, covering an RF/LO frequency range of 2.0 to 12.0 GHz and an IF frequency range of DC to 2.0 GHz. It is available in drop-in or connectorized hermetic packages with operating temperature range from -54°C to +100°C and storage temperature from -65°C to +125°C. Conversion loss is specified as 6.0/7.5 dB for RF/LO frequencies from 4.0 to 10.0 GHz and 6.5/8.0 dB for RF/LO frequencies from 2.0 to 12.0 GHz. Isolation values are 35 dB min for RF/LO and 30 dB min for RF/IF. The mixer supports local oscillator drive levels of +7 dBm, +10 dBm, or +13 dBm depending on configuration.

Datasheet Summary
Powered by GS/AI

The STDB-2007 is a broadband double balanced mixer designed for RF and microwave applications, covering an RF/LO frequency range of 2.0 to 12.0 GHz and an IF frequency range of DC to 2.0 GHz. It is available in drop-in or connectorized hermetic packages with operating temperature range from -54°C to +100°C and storage temperature from -65°C to +125°C. Conversion loss is specified as 6.0/7.5 dB for RF/LO frequencies from 4.0 to 10.0 GHz and 6.5/8.0 dB for RF/LO frequencies from 2.0 to 12.0 GHz. Isolation values are 35 dB min for RF/LO and 30 dB min for RF/IF. The mixer supports local oscillator drive levels of +7 dBm, +10 dBm, or +13 dBm depending on configuration.

Suppliers

Company
Product
Description
Supplier Links
Mixers - STDB-2007 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 2,000 RF LO Frequency Max (MHz) | 12,000 IF Bandwidth (MHz) | 2000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 2,000
  • RF LO Frequency Max (MHz) | 12,000
  • IF Bandwidth (MHz) | 2000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STDB-2007
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 500 to 3000 MHz
View Details
Mixers - DMF-4A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 0.5000 to 500 MHz
View Details
Mixers - CDB-9007 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 5 to 1350 MHz
View Details
Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 25
LO 10 to 600 MHz
View Details