Mini-Circuits RF Mixers - SIM-722MH+ SIM-722MH+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 323929-SIM-722MH+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 323929-SIM-722MH+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SIM-722MH+ - 323929-SIM-722MH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SIM-722MH+
323929-SIM-722MH+
RF Mixers - SIM-722MH+ 323929-SIM-722MH+
Manufacturer: Mini-Circuits Win Source Part Number: 323929-SIM-722MH+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 323929-SIM-722MH+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
RF Mixers - 3157-SIM-722MH+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

Buy Now Datasheet
RF Mixers - 3157-SIM-722MH+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

Buy Now Datasheet
RF Mixers - 3157-SIM-722MH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

Buy Now Datasheet
2.3GHZ 7.2GHZ Rf Mixer - 861-SIM-722MH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.3GHZ 7.2GHZ Rf Mixer
861-SIM-722MH+
2.3GHZ 7.2GHZ Rf Mixer 861-SIM-722MH+
IC MIX 2.3GHZ-7.2GHZ UP/DWN 8SMD Product overview: SIM-722MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3GHZ, 7.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.3GHZ, 7.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-722MH+ can be used for catalog matching and distributor lookup.

IC MIX 2.3GHZ-7.2GHZ UP/DWN 8SMD Product overview: SIM-722MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3GHZ, 7.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.3GHZ, 7.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-722MH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - SIM-722MH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SIM-722MH+
RF and Wireless - RF Mixers SIM-722MH+
IC MIX 2.3GHZ-7.2GHZ UP/DWN 8SMD

IC MIX 2.3GHZ-7.2GHZ UP/DWN 8SMD

Supplier's Site
RF Mixers - SIM-722MH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SIM-722MH+
RF Mixers SIM-722MH+
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 7.2GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 323929-SIM-722MH+ 3157-SIM-722MH+CT-ND 861-SIM-722MH+ SIM-722MH+ SIM-722MH+
Product Name RF Mixers - SIM-722MH+ RF Mixers 2.3GHZ 7.2GHZ Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; 8-SMD, No Lead Tape & Reel (TR) Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details
Dual Rf Mixer - 861-SKY73023-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
Mixer Type CDMA, EDGE, GSM, PHS, UMTS, WCDMA
RF 1700 to 2200 MHz
View Details
3 suppliers
RF Mixers - AD6633CBCZ - 859563-AD6633CBCZ - Win Source Electronics
Specs
Package Type Surface Mount; 196-CSPBGA (15x15)
View Details
RF Mixers - 3157-ZAD-8B+-ND - DigiKey
Specs
Package Type Module
RF 5.00E-4 to 10 MHz
View Details