Manufacturer: Mini-Circuits
Win Source Part Number: 1249968-SIM-24MH+
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RF Mixer IC General Purpose Up/Down Converter 7.3GHz ~ 20GHz
IC MIX 7.3GHZ-20GHZ UP/DOWN 8SMD
IC MIX 7.3GHZ-20GHZ UP/DOWN 8SMD
IC MIX 7.3GHZ-20GHZ UP/DOWN 8SMD Product overview: SIM-24MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.3GHZ, 20GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 7.3GHZ, 20GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-24MH+ can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Up/Down Converter 7.3GHz ~ 20GHz
IC MIX 7.3GHZ-20GHZ UP/DOWN 8SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1249968-SIM-24MH+ | 3157-SIM-24MH+TR-ND | 861-SIM-24MH+ | SIM-24MH+ | SIM-24MH+ |
| Product Name | RF Mixers - SIM-24MH+ | RF Mixers | 7.3GHZ 20GHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 8-SMD, No Lead | Tape & Reel (TR) | Surface Mount; 8-SMD, No Lead |